Rocker Switch 20A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER 20A 125V
Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:RVW Series; Contact Current AC Max:20A; Contact Voltage VAC:125V; Contact Current DC Max:- RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-RVW4Z07D112S | RVW4Z07D112S-ND | RVW4Z07D112S | 62W0429 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Switch Operation E-Switch |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | ||
| Operating Temperature | 32 to 131 F (0 to 55 C) | -4 to 131 F (-20 to 55 C) | ||
| Length / Diameter | 1.45 inch (36.8 mm) | |||
| Width | 0.8268 inch (21 mm) |