E-Switch, Inc. Rocker Switches RVW4GD1100

Description
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG4785-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4785-ND
Rocker Switches EG4785-ND
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 1400-RVW4GD1100 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RVW4GD1100
Rocker Switches 1400-RVW4GD1100
ROCKER, 20A, DPDT, On-On, Quick Connect - 0.250", IP54

ROCKER, 20A, DPDT, On-On, Quick Connect - 0.250", IP54

Supplier's Site Datasheet
Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch - 24R3896 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch
24R3896
Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch 24R3896
ROCKER SWITCH, DPST, 20A, 125VAC, BLACK; Switch Operation:On-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RVW Series; Contact Current AC Max:20ARoHS Compliant: Yes

ROCKER SWITCH, DPST, 20A, 125VAC, BLACK; Switch Operation:On-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RVW Series; Contact Current AC Max:20ARoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches RVW4GD1100
SWITCH ROCKER DPDT 20A 125V

SWITCH ROCKER DPDT 20A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG4785-ND 1400-RVW4GD1100 24R3896 RVW4GD1100
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Double Throw Double Pole, Single Throw; DPST Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Operating Temperature 32 to 131 F (0 to 55 C) -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details