E-Switch, Inc. Rocker Switches RVW46D1100

Description
ROCKER, 20A, DPDT, On-Off-On, Quick Connect - 0.250", IP54
Request a Quote Datasheet
Description
ROCKER, 20A, DPDT, On-Off-On, Quick Connect - 0.250", IP54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1400-RVW46D1100 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RVW46D1100
Rocker Switches 1400-RVW46D1100
ROCKER, 20A, DPDT, On-Off-On, Quick Connect - 0.250", IP54

ROCKER, 20A, DPDT, On-Off-On, Quick Connect - 0.250", IP54

Supplier's Site Datasheet
Rocker Switches - EG4787-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4787-ND
Rocker Switches EG4787-ND
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
RVW46D1100
Switches - Rocker Switches RVW46D1100
SWITCH ROCKER DPDT 20A 125V

SWITCH ROCKER DPDT 20A 125V

Supplier's Site
Rocker Switch, Dpdt, Black, Panel; Switch Operation E-Switch - 10R1076 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, Black, Panel; Switch Operation E-Switch
10R1076
Rocker Switch, Dpdt, Black, Panel; Switch Operation E-Switch 10R1076
ROCKER SWITCH, DPDT, BLACK, PANEL; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RVW Series; Contact Current AC Max:20A RoHS Compliant: Yes

ROCKER SWITCH, DPDT, BLACK, PANEL; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RVW Series; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RVW46D1100 EG4787-ND RVW46D1100 10R1076
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpdt, Black, Panel; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1385 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Quick-connect #187
View Details
3 suppliers
Rocker Switches - 1988490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details