E-Switch, Inc. Rocker Switches RVW44D1100

Description
ROCKER, 20A, SPST, Off-(On), Quick Connect - 0.250", IP54
Request a Quote Datasheet
Description
ROCKER, 20A, SPST, Off-(On), Quick Connect - 0.250", IP54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1400-RVW44D1100 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RVW44D1100
Rocker Switches 1400-RVW44D1100
ROCKER, 20A, SPST, Off-(On), Quick Connect - 0.250", IP54

ROCKER, 20A, SPST, Off-(On), Quick Connect - 0.250", IP54

Supplier's Site Datasheet
Rocker Switches - RVW44D1100-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
RVW44D1100-ND
Rocker Switches RVW44D1100-ND
Rocker Switch SPST-NO 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST-NO 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
RVW44D1100
Switches - Rocker Switches RVW44D1100
SWITCH ROCKER SPST-NO 20A 125V

SWITCH ROCKER SPST-NO 20A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RVW44D1100 RVW44D1100-ND RVW44D1100
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Momentary OFF Momentary OFF Off-Mom
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST-NO
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1315 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Solder
View Details
3 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details