E-Switch, Inc. Rocker Switches RVW42D1123

Description
ROCKER, 20A, DPST, Off-On, Quick Connect - 0.250", IP54
Request a Quote Datasheet
Description
ROCKER, 20A, DPST, Off-On, Quick Connect - 0.250", IP54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1400-RVW42D1123 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RVW42D1123
Rocker Switches 1400-RVW42D1123
ROCKER, 20A, DPST, Off-On, Quick Connect - 0.250", IP54

ROCKER, 20A, DPST, Off-On, Quick Connect - 0.250", IP54

Supplier's Site Datasheet
Rocker Switches - EG4783-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4783-ND
Rocker Switches EG4783-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
RVW42D1123
Switches - Rocker Switches RVW42D1123
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site
Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch - 24R3902 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch
24R3902
Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch 24R3902
ROCKER SWITCH, DPST, 20A, 125VAC, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RVW Series; Contact Voltage VAC:125V RoHS Compliant: Yes

ROCKER SWITCH, DPST, 20A, 125VAC, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RVW Series; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RVW42D1123 EG4783-ND RVW42D1123 24R3902
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpst, 20A, 125Vac, Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - A120260-ND - DigiKey
Specs
Switch Function Momentary
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers
A8GS Remote Reset Rocker Switch - A8GS-D1313 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details