E-Switch, Inc. Rocker Switches RVW42D1100

Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG4781-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4781-ND
Rocker Switches EG4781-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 1400-RVW42D1100 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RVW42D1100
Rocker Switches 1400-RVW42D1100
ROCKER, 20A, DPST, Off-On, Quick Connect - 0.250", IP54

ROCKER, 20A, DPST, Off-On, Quick Connect - 0.250", IP54

Supplier's Site Datasheet
Rocker Switch, Dpst, Black, Panel; Switch Operation E-Switch - 24R3899 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, Black, Panel; Switch Operation E-Switch
24R3899
Rocker Switch, Dpst, Black, Panel; Switch Operation E-Switch 24R3899
ROCKER SWITCH, DPST, BLACK, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RVW Series; Contact Current AC Max:20A RoHS Compliant: Yes

ROCKER SWITCH, DPST, BLACK, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RVW Series; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
RVW42D1100
Switches - Rocker Switches RVW42D1100
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG4781-ND 1400-RVW42D1100 24R3899 RVW42D1100
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpst, Black, Panel; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Operating Temperature 32 to 131 F (0 to 55 C) -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
A8GS-T Delay OFF Rocker Switch - A8GS-T1315K - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; Double Pole, Single Throw; SPST, DPST
Terminal Type Solder, CT Connector
View Details
3 suppliers
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details