Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In
ROCKER, 20A, SPST, Off-On, Quick Connect - 0.250"
ROCKER SWITCH, SPST, BLACK/WHITE, PANEL; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:White, Black; Switch Mounting:Panel Mount; Contact Current Max:20A RoHS Compliant: Yes
SWITCH ROCKER SPST 20A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | RSC241D1B2R-ND | 1400-RSC241D1B2R | 24R3887 | RSC241D1B2R |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch, Spst, Black/white, Panel; Illumination E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | CSA Certified; UL Listed | RoHS | CSA Certified; UL Listed |