E-Switch, Inc. Rocker Switches RSC141D1121

Description
ROCKER, 20A, SPST, Off-On, Quick Connect - 0.250"
Request a Quote Datasheet
Description
ROCKER, 20A, SPST, Off-On, Quick Connect - 0.250"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-RSC141D1121
ROCKER, 20A, SPST, Off-On, Quick Connect - 0.250"

ROCKER, 20A, SPST, Off-On, Quick Connect - 0.250"

Supplier's Site Datasheet
Rocker Switches - EG4755-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4755-ND
Rocker Switches EG4755-ND
Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches RSC141D1121
SWITCH ROCKER SPST 20A 125V

SWITCH ROCKER SPST 20A 125V

Supplier's Site
Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch - 24R3875 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch
24R3875
Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch 24R3875
ROCKER SWITCH, SPST, BLACK, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RSC Series; Contact Current AC Max:20A RoHS Compliant: Yes

ROCKER SWITCH, SPST, BLACK, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RSC Series; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RSC141D1121 EG4755-ND RSC141D1121 24R3875
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Current Rating 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details