Win Source Part Number: 1198196-RRG38431100
Category: Switches>Rocker Switches
Series: RRG3, LAMB
Termination Style: Solder, Quick Connect - 0.187" (4.7mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 50
Panel Cutout Dimensions: Circular - 20.00mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round
Electrical Life: 6,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: E-Switch
Other Names: -RRG38431100
Base Product Number: RRG3
ROCKER, 10A, SPST, Off-(On), Solder, Quick Connect - 0.187"
Switches & Front Panel Switch, Rocker & Paddle
Rocker Switch SPST-NO 10A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST-NO 10A 125V
| Win Source Electronics | New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1198196-RRG38431100 | 1400-RRG38431100 | RRG38431100 | RRG38431100-ND | RRG38431100 |
| Product Name | Switches - Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Toggle | ||||
| Pole & Throw Specifications | SPST-NO | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST-NO | |
| Switch Function | Momentary | Momentary | Momentary | ||
| Momentary Contact Switch Function | Momentary OFF | Momentary OFF | Off-Mom | ||
| Terminal Type | Solder Terminals; Quick Connect / Blade | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |