SWITCH ROCKER SPST 10A 125V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-RRG381322Z34Z86 | RRG381322Z34Z86 |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Round | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | |
| Terminal Type | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |