E-Switch, Inc. Rocker Switches RRG31C31100

Description
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - RRG31C31100-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
RRG31C31100-ND
Rocker Switches RRG31C31100-ND
Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-RRG31C31100
ROCKER

ROCKER

Supplier's Site Datasheet
Rocker Switch, Spdt, 10A, 125Vac, Panel; Illumination E-Switch - 12X7786 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 10A, 125Vac, Panel; Illumination E-Switch
12X7786
Rocker Switch, Spdt, 10A, 125Vac, Panel; Illumination E-Switch 12X7786
ROCKER SWITCH, SPDT, 10A, 125VAC, PANEL; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-Off-(On ); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:10A RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 10A, 125VAC, PANEL; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-Off-(On); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
RRG31C31100
Switches - Rocker Switches RRG31C31100
SWITCH ROCKER SPDT 10A 125V

SWITCH ROCKER SPDT 10A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number RRG31C31100-ND 1400-RRG31C31100 12X7786 RRG31C31100
Product Name Rocker Switches Rocker Switches Rocker Switch, Spdt, 10A, 125Vac, Panel; Illumination E-Switch Switches - Rocker Switches
Switch Function Momentary Momentary
Momentary Contact Switch Function On-Off-Mom On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switch, Spst, 20A, 250V; Switch Operation Amp Te Connectivity - 11H7242 - Newark, An Avnet Company
Specs
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Current Rating 20 amps
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details