E-Switch, Inc. Rocker Switches RRA1GC1100

Description
ROCKER, 15A, DPDT, On-On, Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 15A, DPDT, On-On, Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1400-RRA1GC1100 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RRA1GC1100
Rocker Switches 1400-RRA1GC1100
ROCKER, 15A, DPDT, On-On, Quick Connect - 0.187"

ROCKER, 15A, DPDT, On-On, Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - EG4770-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4770-ND
Rocker Switches EG4770-ND
Rocker Switch DPDT 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpdt, 15A, 125Vac, Panel; Switch Operation E-Switch - 40T8194 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 15A, 125Vac, Panel; Switch Operation E-Switch
40T8194
Rocker Switch, Dpdt, 15A, 125Vac, Panel; Switch Operation E-Switch 40T8194
ROCKER SWITCH, DPDT, 15A, 125VAC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RRA Series; Contact Current AC Max:15ARoHS Compliant: Yes

ROCKER SWITCH, DPDT, 15A, 125VAC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RRA Series; Contact Current AC Max:15ARoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches RRA1GC1100
SWITCH ROCKER DPDT 15A 125V

SWITCH ROCKER DPDT 15A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RRA1GC1100 EG4770-ND 40T8194 RRA1GC1100
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpdt, 15A, 125Vac, Panel; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 15 amps 15 amps 15 amps 15 amps
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details