ROCKER, 15A, DPDT, On-Off-On, Quick Connect - 0.187"
Rocker Switch DPDT 15A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPDT 15A 125V
ROCKER SWITCH, DPDT, 15A, 125VAC, PANEL; Switch Operation:On-Off-On;
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-RRA16C1100 | EG4771-ND | RRA16C1100 | 40T8197 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Dpdt, 15A, 125Vac, Panel; Switch Operation E-Switch |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | |
| Current Rating | 15 amps | 15 amps | 15 amps |