E-Switch, Inc. Rocker Switches RRA11C1121

Description
ROCKER, 15A, SPST, Off-On, Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 15A, SPST, Off-On, Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1400-RRA11C1121 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RRA11C1121
Rocker Switches 1400-RRA11C1121
ROCKER, 15A, SPST, Off-On, Quick Connect - 0.187"

ROCKER, 15A, SPST, Off-On, Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - 141-RRA11C1121-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
141-RRA11C1121-ND
Rocker Switches 141-RRA11C1121-ND
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
RRA11C1121
Switches - Rocker Switches RRA11C1121
SWITCH ROCKER SPST 15A 125V

SWITCH ROCKER SPST 15A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RRA11C1121 141-RRA11C1121-ND RRA11C1121
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details