E-Switch, Inc. Rocker Switches RR81231121

Description
ROCKER, 10A, DPST, Off-On, Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 10A, DPST, Off-On, Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1400-RR81231121 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RR81231121
Rocker Switches 1400-RR81231121
ROCKER, 10A, DPST, Off-On, Quick Connect - 0.187"

ROCKER, 10A, DPST, Off-On, Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - EG5661-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5661-ND
Rocker Switches EG5661-ND
Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
RR81231121
Switches - Rocker Switches RR81231121
SWITCH ROCKER DPST 10A 125V

SWITCH ROCKER DPST 10A 125V

Supplier's Site
Rocker Switch, Dpst, Black, Panel; Switch Operation E-Switch - 24R3859 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, Black, Panel; Switch Operation E-Switch
24R3859
Rocker Switch, Dpst, Black, Panel; Switch Operation E-Switch 24R3859
ROCKER SWITCH, DPST, BLACK, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR8 Series; Contact Current AC Max:10A RoHS Compliant: Yes

ROCKER SWITCH, DPST, BLACK, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR8 Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RR81231121 EG5661-ND RR81231121 24R3859
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpst, Black, Panel; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details