Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In
14-RR511D1121 SPST 20A 125V ROCKER
ROCKER, 20A, SPST, Off-On, Quick Connect - 0.187"
SWITCH ROCKER SPST 20A 125V
SWITCH ROCKER SPST 20A 125V
ROCKER SWITCH, SPST, BLACK, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR5 Series; Contact Current AC Max:20A RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | EG4777-ND | RR511D1121 | 1400-RR511D1121 | RR511D1121 | RR511D1121 | 43W8121 |
| Product Name | Rocker Switches | 14-RR511D1121 SPST 20A 125V ROCKER | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch |
| Switch Function | Maintained | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | ||
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187" (4.7mm) | Quick Connect - 0.187\" (4.7mm) | ||
| Standards / Compliances | UL Listed | UL Listed | RoHS |