E-Switch, Inc. Rocker Switches RR3405A

Description
Rocker Switch DPST 10A (AC) 125V Panel Mount, Threaded Body with Nut
Request a Quote Datasheet
Description
Rocker Switch DPST 10A (AC) 125V Panel Mount, Threaded Body with Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG1895-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1895-ND
Rocker Switches EG1895-ND
Rocker Switch DPST 10A (AC) 125V Panel Mount, Threaded Body with Nut

Rocker Switch DPST 10A (AC) 125V Panel Mount, Threaded Body with Nut

Buy Now Datasheet
Rocker Switches - 1400-RR3405A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RR3405A
Rocker Switches 1400-RR3405A
ROCKER

ROCKER

Supplier's Site Datasheet
Switches - Rocker Switches - RR3405A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Rocker Switches
RR3405A
Switches - Rocker Switches RR3405A
SWITCH ROCKER DPST 10A 125V

SWITCH ROCKER DPST 10A 125V

Supplier's Site
Switch, Rocker, Dpst, 10A, 125Vac, Black; Switch Operation E-Switch - 15N8795 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 10A, 125Vac, Black; Switch Operation E-Switch
15N8795
Switch, Rocker, Dpst, 10A, 125Vac, Black; Switch Operation E-Switch 15N8795
SWITCH, ROCKER, DPST, 10A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR 3405 Series; Panel Cutout Width:-RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 10A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR 3405 Series; Panel Cutout Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG1895-ND 1400-RR3405A RR3405A 15N8795
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Switch, Rocker, Dpst, 10A, 125Vac, Black; Switch Operation E-Switch
Rocker Actuator Paddle Paddle; Paddle Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Solder Terminals Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details