Rocker Switch SPDT 6A (AC) 125V Panel Mount, Threaded Body with Nut
ROCKER, 6A, SPDT, On-On, Solder
Win Source Part Number: 1087792-RR3402C
Category: Switches>Rocker Switches
Series: RR3402
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 100
Panel Cutout Dimensions: Circular - 15.00mm Dia
Circuit: SPDT
Switch Function: On-On
Actuator Type: Paddle
Electrical Life: 6,000 Cycles
Mechanical Life: 20,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Threaded Body with Nut
Temperature Range - Operating: 0°C ~ 65°C
Alternative Parts (Cross-Reference): CWSA12AANH; 3-1571986-4; A101J61ZQ0004; RR3130CBLKBLKFS; 300SP1J1BLKM6QE; CWT12AAS1;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: E-Switch
Other Names: PS4202C,EG1893,F0300
Base Product Number: RR3402
ROCKER SWITCH, SPDT, BLACK, PANEL; Switch Operation:On-None-On
SWITCH ROCKER SPDT 6A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | EG1893-ND | 1400-RR3402C | 1087792-RR3402C | 15N8794 | RR3402C |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Spdt, Black, Panel; Switch Operation E-Switch | Switches - Rocker Switches |
| Rocker Actuator | Paddle | Rocker | Paddle; Paddle | ||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug |