Rocker Switch SPDT 10A (AC) 125V Panel Mount, Threaded Body with Nut
ROCKER, 10A, SPDT, On-On, Solder
SWITCH ROCKER SPDT 10A 125V
ROCKER SWITCH, SPDT, BLACK, PANEL; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR 3130 Series; Contact Current AC Max:10A RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | EG1891-ND | 1400-RR3130CBLKBLKFS | RR3130CBLKBLKFS | 15N8791 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Spdt, Black, Panel; Switch Operation E-Switch |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | |
| Operating Temperature | 32 to 149 F (0 to 65 C) | 32 to 149 F (0 to 65 C) |