E-Switch, Inc. Rocker Switches RR3130BBLKBLKFS

Description
ROCKER, 10A, DPDT, On-On, Solder
Request a Quote Datasheet
Description
ROCKER, 10A, DPDT, On-On, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-RR3130BBLKBLKFS
ROCKER, 10A, DPDT, On-On, Solder

ROCKER, 10A, DPDT, On-On, Solder

Supplier's Site Datasheet
Rocker Switches - EG1890-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1890-ND
Rocker Switches EG1890-ND
Rocker Switch DPDT 10A (AC) 125V Panel Mount, Threaded Body with Nut

Rocker Switch DPDT 10A (AC) 125V Panel Mount, Threaded Body with Nut

Buy Now Datasheet
Switches - Rocker Switches RR3130BBLKBLKFS
SWITCH ROCKER DPDT 10A 125V

SWITCH ROCKER DPDT 10A 125V

Supplier's Site
Switch, Rocker, Dpdt, 10A, 125Vac, Black; Switch Operation E-Switch - 15N8790 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 10A, 125Vac, Black; Switch Operation E-Switch
15N8790
Switch, Rocker, Dpdt, 10A, 125Vac, Black; Switch Operation E-Switch 15N8790
SWITCH, ROCKER, DPDT, 10A, 125VAC, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR 3130 Series; Contact Voltage VDC:-RoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 10A, 125VAC, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR 3130 Series; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RR3130BBLKBLKFS EG1890-ND RR3130BBLKBLKFS 15N8790
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Switch, Rocker, Dpdt, 10A, 125Vac, Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals Solder Terminals Solder Terminals; Solder Lug
Current Rating 10 amps 10 amps 10 amps
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1283V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Combination Two 3-Way Decorative Switches - 72133 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details