Rocker Switch DPDT 10A (AC) 125V Panel Mount, Threaded Body with Nut
ROCKER, 10A, DPDT, On-On, Solder
ROCKER SWITCH, DPDT, BLACK, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR 3130 Series; Contact Current AC Max:10A RoHS Compliant: Yes
SWITCH ROCKER DPDT 10A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | EG5660-ND | 1400-RR3130BBLKBLKES | 15N8789 | RR3130BBLKBLKES |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch, Dpdt, Black, Panel; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | |
| Operating Temperature | 32 to 149 F (0 to 65 C) | 32 to 149 F (0 to 65 C) |