E-Switch, Inc. Rocker Switches RR3130ABLKBLKFS

Description
Rocker Switch SPST 10A (AC) 125V Panel Mount, Threaded Body with Nut
Request a Quote Datasheet
Description
Rocker Switch SPST 10A (AC) 125V Panel Mount, Threaded Body with Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG1889-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1889-ND
Rocker Switches EG1889-ND
Rocker Switch SPST 10A (AC) 125V Panel Mount, Threaded Body with Nut

Rocker Switch SPST 10A (AC) 125V Panel Mount, Threaded Body with Nut

Buy Now Datasheet
Rocker Switches 1400-RR3130ABLKBLKFS
ROCKER, 10A, SPST, On-Off, Solder

ROCKER, 10A, SPST, On-Off, Solder

Supplier's Site Datasheet
F030000 F030000 - RR3130ABLKBLKFS - Heilind Electronics, Inc.
Wilmington, MA, United States
F030000 F030000
RR3130ABLKBLKFS
F030000 F030000 RR3130ABLKBLKFS
F030000 F030000

F030000 F030000

Buy Now
Switch, Rocker, Spst, 10A, 125Vac, Black; Switch Operation E-Switch - 15N8788 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 10A, 125Vac, Black; Switch Operation E-Switch
15N8788
Switch, Rocker, Spst, 10A, 125Vac, Black; Switch Operation E-Switch 15N8788
SWITCH, ROCKER, SPST, 10A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR 3130 Series; Panel Cutout Width:-RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 10A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR 3130 Series; Panel Cutout Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches RR3130ABLKBLKFS
SWITCH ROCKER SPST 10A 125V

SWITCH ROCKER SPST 10A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG1889-ND 1400-RR3130ABLKBLKFS RR3130ABLKBLKFS 15N8788 RR3130ABLKBLKFS
Product Name Rocker Switches Rocker Switches F030000 F030000 Switch, Rocker, Spst, 10A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Solder Terminals Solder Terminals Solder Terminals; Solder Lug
Operating Temperature 32 to 149 F (0 to 65 C) 32 to 149 F (0 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details