ROCKER, 10A, SPST, On-Off, Solder
Rocker Switch SPST 10A (AC) 125V Panel Mount, Threaded Body with Nut
SWITCH, ROCKER, SPST, 10A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR 3130 Series; Panel Cutout Width:-RoHS Compliant: Yes
SWITCH ROCKER SPST 10A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-RR3130ABLKBLKES | EG4564-ND | 15N8787 | RR3130ABLKBLKES |
| Product Name | Rocker Switches | Rocker Switches | Switch, Rocker, Spst, 10A, 125Vac, Black; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | |
| Current Rating | 10 amps | 10 amps | 10 amps |