E-Switch, Inc. Rocker Switches RR3112DBLKBLKNAF0

Description
ROCKER, 16A, SPDT, On-Off-On, Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 16A, SPDT, On-Off-On, Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-RR3112DBLKBLKNAF0
ROCKER, 16A, SPDT, On-Off-On, Quick Connect - 0.187"

ROCKER, 16A, SPDT, On-Off-On, Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - RR3112DBLKBLKNAF0-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
RR3112DBLKBLKNAF0-ND
Rocker Switches RR3112DBLKBLKNAF0-ND
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches RR3112DBLKBLKNAF0
SWITCH ROCKER SPDT 16A 125V

SWITCH ROCKER SPDT 16A 125V

Supplier's Site
Rocker Switch, Spdt, 16A, 125Vac, Panel; Illumination E-Switch - 76T7062 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 16A, 125Vac, Panel; Illumination E-Switch
76T7062
Rocker Switch, Spdt, 16A, 125Vac, Panel; Illumination E-Switch 76T7062
ROCKER SWITCH, SPDT, 16A, 125VAC, PANEL; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-Off-On; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:16A RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 16A, 125VAC, PANEL; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-Off-On; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RR3112DBLKBLKNAF0 RR3112DBLKBLKNAF0-ND RR3112DBLKBLKNAF0 76T7062
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Spdt, 16A, 125Vac, Panel; Illumination E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 16 amps 16 amps 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Decorative Switch, Residential Grade - 1005S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
High Inrush 10 & 16 AMP Rocker - JWL21RA2A/UCV - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details