ROCKER, 16A, SPST, On-Off, Quick Connect - 0.187", LED, Green
SWITCH ROCKER SPST 16A 125V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-RR3112BBLKGRNGRNEF1 | RR3112BBLKGRNGRNEF1 |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) |
| Current Rating | 16 amps | 16 amps |