E-Switch, Inc. Rocker Switches RR3112ABLKBLKNAF0

Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG1542-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1542-ND
Rocker Switches EG1542-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-RR3112ABLKBLKNAF0
ROCKER, 16A, SPST, On-Off, Quick Connect - 0.187"

ROCKER, 16A, SPST, On-Off, Quick Connect - 0.187"

Supplier's Site Datasheet
Switch, Rocker, Spst, 16A, 125Vac, Black; Switch Operation E-Switch - 15N8771 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 125Vac, Black; Switch Operation E-Switch
15N8771
Switch, Rocker, Spst, 16A, 125Vac, Black; Switch Operation E-Switch 15N8771
SWITCH, ROCKER, SPST, 16A, 125VAC, BLACK; Switch Operation:On-Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR3112 Series RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 125VAC, BLACK; Switch Operation:On-Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR3112 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches RR3112ABLKBLKNAF0
SWITCH ROCKER SPST 16A 125V

SWITCH ROCKER SPST 16A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG1542-ND 1400-RR3112ABLKBLKNAF0 15N8771 RR3112ABLKBLKNAF0
Product Name Rocker Switches Rocker Switches Switch, Rocker, Spst, 16A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Operating Temperature 32 to 149 F (0 to 65 C) 32 to 149 F (0 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details