E-Switch, Inc. Pushbutton Switches RP8700AB2M4CEBLKREDNIL

Description
PUSHBUTTON, 400mA (32VAC)/125mA (125VAC)/200mA (50VDC), SPST, Off-(On), PC Pin, IP68
Request a Quote Datasheet
Description
PUSHBUTTON, 400mA (32VAC)/125mA (125VAC)/200mA (50VDC), SPST, Off-(On), PC Pin, IP68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-RP8700AB2M4CEBLKREDNIL
PUSHBUTTON, 400mA (32VAC)/125mA (125VAC)/200mA (50VDC), SPST, Off-(On), PC Pin, IP68

PUSHBUTTON, 400mA (32VAC)/125mA (125VAC)/200mA (50VDC), SPST, Off-(On), PC Pin, IP68

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches
Product Number 1400-RP8700AB2M4CEBLKREDNIL
Product Name Pushbutton Switches
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins
Features DustProof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 923059 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details