E-Switch, Inc. Rotary Switches RDMAC10R2T

Description
Rotary Switches 100mA 42VDC 10 Pos Arrow Flush
Datasheet
Description
Rotary Switches 100mA 42VDC 10 Pos Arrow Flush
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
RDMAC10R2T
Rotary Switches RDMAC10R2T
Rotary Switches 100mA 42VDC 10 Pos Arrow Flush

Rotary Switches 100mA 42VDC 10 Pos Arrow Flush

Buy Now Datasheet
Switch, Rotary Dip, 10Way, Side Rotary; No. Of Switch Positions E-Switch - 74T7562 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Dip, 10Way, Side Rotary; No. Of Switch Positions E-Switch
74T7562
Switch, Rotary Dip, 10Way, Side Rotary; No. Of Switch Positions E-Switch 74T7562
SWITCH, ROTARY DIP, 10WAY, SIDE ROTARY; No. of Switch Positions:10 Position; No. of Poles:-; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Pitch Spacing:2.54mm RoHS Compliant: Yes

SWITCH, ROTARY DIP, 10WAY, SIDE ROTARY; No. of Switch Positions:10 Position; No. of Poles:-; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Pitch Spacing:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number RDMAC10R2T 74T7562
Product Name Rotary Switches Switch, Rotary Dip, 10Way, Side Rotary; No. Of Switch Positions E-Switch
Angle of Throw 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 327765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 12
Terminal Type Solder Terminals; Solder
View Details