E-Switch, Inc. Switches - Rocker Switches RB245C112S

Description
SWITCH ROCKER SPDT 16A 125V
Description
SWITCH ROCKER SPDT 16A 125V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Rocker Switches
RB245C112S
Switches - Rocker Switches RB245C112S
SWITCH ROCKER SPDT 16A 125V

SWITCH ROCKER SPDT 16A 125V

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Rocker Switches
Product Number RB245C112S
Product Name Switches - Rocker Switches
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 1988490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details