Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In
ROCKER, 20A, SPST, Off-On, Quick Connect - 0.250"
SWITCH ROCKER SPST 20A 125V
SWITCHES, ROCKER, SPST, 20A, 125VAC, BLACK; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RB1 Series; Contact Voltage VDC:- RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | EG4745-ND | 1400-RB141D1121 | RB141D1121 | 71R4431 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Switches, Rocker, Spst, 20A, 125Vac, Black; Switch Operation E-Switch |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | UL Listed | UL Listed | RoHS |