E-Switch, Inc. Rocker Switches RB141D1000-116

Description
Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG4746-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4746-ND
Rocker Switches EG4746-ND
Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-RB141D1000-116
ROCKER, 20A, SPST, Off-On, Quick Connect - 0.250", LED, Red

ROCKER, 20A, SPST, Off-On, Quick Connect - 0.250", LED, Red

Supplier's Site Datasheet
Switches - Rocker Switches RB141D1000-116
SWITCH ROCKER SPST 20A 125V

SWITCH ROCKER SPST 20A 125V

Supplier's Site
Rocker Switch, Illum, Spst, Red, Panel; Switch Operation E-Switch - 62W0357 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Illum, Spst, Red, Panel; Switch Operation E-Switch
62W0357
Rocker Switch, Illum, Spst, Red, Panel; Switch Operation E-Switch 62W0357
ROCKER SWITCH, ILLUM, SPST, RED, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RB1 Series; Contact Current AC Max:20A RoHS Compliant: Yes

ROCKER SWITCH, ILLUM, SPST, RED, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RB1 Series; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG4746-ND 1400-RB141D1000-116 RB141D1000-116 62W0357
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Illum, Spst, Red, Panel; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details