ROCKER, 20A, SPST, Off-On, Quick Connect - 0.250", LED, Red
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST 15A 125V
ROCKER SWITCH, SPST, 15A, 125VAC, PANEL; Illumination:Illumin
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-RB141C1000-114 | RB141C1000-114-ND | RB141C1000-114 | 24R3701 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Spst, 15A, 125Vac, Panel; Illumination E-Switch |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Current Rating | 20 amps | 15 amps | 15 amps | 15 amps |