E-Switch, Inc. Rocker Switches RA812C2921

Description
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - RA812C2921-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
RA812C2921-ND
Rocker Switches RA812C2921-ND
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 1400-RA812C2921 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RA812C2921
Rocker Switches 1400-RA812C2921
ROCKER, 16A, DPST, Off-On, Quick Connect - 0.187"

ROCKER, 16A, DPST, Off-On, Quick Connect - 0.187"

Supplier's Site Datasheet
Switches - Rocker Switches RA812C2921
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site
Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation E-Switch - 49Y5544 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation E-Switch
49Y5544
Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation E-Switch 49Y5544
ROCKER SWITCH, DPST, 16A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RA8 Series; Contact Current AC Max:16A RoHS Compliant: Yes

ROCKER SWITCH, DPST, 16A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RA8 Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number RA812C2921-ND 1400-RA812C2921 RA812C2921 49Y5544
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances UL Listed UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details