E-Switch, Inc. Rocker Switches RA81231121

Description
Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG5631-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5631-ND
Rocker Switches EG5631-ND
Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 1400-RA81231121 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RA81231121
Rocker Switches 1400-RA81231121
ROCKER, 10A, DPST, Off-On, Quick Connect - 0.187"

ROCKER, 10A, DPST, Off-On, Quick Connect - 0.187"

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
RA81231121
Switches - Rocker Switches RA81231121
SWITCH ROCKER DPST 10A 125V

SWITCH ROCKER DPST 10A 125V

Supplier's Site
Rocker Switch, Dpst, 10A, 125Vac, Black; Switch Operation E-Switch - 24R3689 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 10A, 125Vac, Black; Switch Operation E-Switch
24R3689
Rocker Switch, Dpst, 10A, 125Vac, Black; Switch Operation E-Switch 24R3689
ROCKER SWITCH, DPST, 10A, 125VAC, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RA8 Series; Contact Voltage VAC:125V RoHS Compliant: Yes

ROCKER SWITCH, DPST, 10A, 125VAC, BLACK; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RA8 Series; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG5631-ND 1400-RA81231121 RA81231121 24R3689
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpst, 10A, 125Vac, Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances UL Listed UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 7932572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details