E-Switch, Inc. Rocker Switches RA811C1100

Description
ROCKER, 16A, SPST, Off-On, Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 16A, SPST, Off-On, Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1400-RA811C1100 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RA811C1100
Rocker Switches 1400-RA811C1100
ROCKER, 16A, SPST, Off-On, Quick Connect - 0.187"

ROCKER, 16A, SPST, Off-On, Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - EG5629-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5629-ND
Rocker Switches EG5629-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
RA811C1100
Switches - Rocker Switches RA811C1100
SWITCH ROCKER SPST 16A 125V

SWITCH ROCKER SPST 16A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RA811C1100 EG5629-ND RA811C1100
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 16 amps 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Decorative Switch, Commercial Grade - 1014 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 1858229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Standards / Compliances RoHS
View Details