ROCKER, 16A, SPST, Off-On, PC Pin
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In, Right Angle
SWITCH ROCKER SPST 16A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-RA1H1C112R | EG5626-ND | RA1H1C112R |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin |
| Current Rating | 16 amps | 16 amps | 16 amps |