SWITCH ROCKER SPST-NO 10A 125V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | RA15431121 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Off-Mom |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST-NO |
| Terminal Type | Solder Terminals; Solder Lug |