Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
ROCKER, 16A, SPST, Off-On, PC Pin
ROCKER SWITCH, SPST, 16A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RA1 Series; Contact Voltage VAC:125V RoHS Compliant: Yes
SWITCH ROCKER SPST 16A 125V
SWITCH ROCKER SPST 16A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | RA131C1121-ND | 1400-RA131C1121 | 96W7151 | RA131C1121 | RA131C1121 |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch, Spst, 16A, 125Vac, Panel; Switch Operation E-Switch | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | PC Pin | |
| Standards / Compliances | UL Listed | RoHS | UL Listed |