Rocker Switch SPDT 10A (AC) 125V Panel Mount, Snap-In
ROCKER, 10A, SPDT, On-Off-On, Quick Connect - 0.187"
ROCKER SWITCH, SPDT, 11A, 125VAC, PANEL; Switch Operation:On-Off-On;
SWITCH ROCKER SPDT 10A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | RA11531100-ND | 1400-RA11531100 | 15R7463 | RA11531100 |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch, Spdt, 11A, 125Vac, Panel; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | |
| Standards / Compliances | UL Listed | RoHS | UL Listed |