ROCKER, 10A, SPST, Off-(On), Quick Connect - 0.187"
Rocker Switch SPST-NO 10A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST-NO 10A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-RA11431100 | EG5621-ND | RA11431100 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary | Momentary |
| Momentary Contact Switch Function | Momentary OFF | Momentary OFF | Off-Mom |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST-NO |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) |
| Current Rating | 10 amps | 10 amps | 10 amps |