E-Switch, Inc. Rocker Switches RA111C1021-116

Description
ROCKER, 16A, SPST, Off-On, Quick Connect - 0.187", LED, Red
Request a Quote Datasheet
Description
ROCKER, 16A, SPST, Off-On, Quick Connect - 0.187", LED, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-RA111C1021-116
ROCKER, 16A, SPST, Off-On, Quick Connect - 0.187", LED, Red

ROCKER, 16A, SPST, Off-On, Quick Connect - 0.187", LED, Red

Supplier's Site Datasheet
Rocker Switches - RA111C1021-116-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
RA111C1021-116-ND
Rocker Switches RA111C1021-116-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
RA111C1021-116
Switches - Rocker Switches RA111C1021-116
SWITCH ROCKER SPST 16A 125V

SWITCH ROCKER SPST 16A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RA111C1021-116 RA111C1021-116-ND RA111C1021-116
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 16 amps 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details