E-Switch, Inc. Rocker Switches RA1113112R

Description
ROCKER, 10A, SPST, Off-On, Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 10A, SPST, Off-On, Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1400-RA1113112R - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RA1113112R
Rocker Switches 1400-RA1113112R
ROCKER, 10A, SPST, Off-On, Quick Connect - 0.187"

ROCKER, 10A, SPST, Off-On, Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - EG5619-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5619-ND
Rocker Switches EG5619-ND
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch - 24R3656 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch
24R3656
Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch 24R3656
ROCKER SWITCH, SPST, BLACK, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RA1 Series; Contact Current AC Max:11A RoHS Compliant: Yes

ROCKER SWITCH, SPST, BLACK, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RA1 Series; Contact Current AC Max:11A RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches RA1113112R
SWITCH ROCKER SPST 10A 125V

SWITCH ROCKER SPST 10A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RA1113112R EG5619-ND 24R3656 RA1113112R
Product Name Rocker Switches Rocker Switches Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 10 amps 10 amps 11 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details