Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In
ROCKER, 10A, SPST, Off-On, Quick Connect - 0.187"
ROCKER SWITCH, SPST, BLACK, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RA1 Series; Contact Current AC Max:11A RoHS Compliant: Yes
SWITCH ROCKER SPST 10A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | RA11131100-ND | 1400-RA11131100 | 15R7456 | RA11131100 |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | |
| Standards / Compliances | UL Listed | RoHS | UL Listed |