ROCKER, 20A, DPDT, (On)-Off-On, Quick Connect - 0.250", IP67
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPDT 20A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R727FC1-SXXXNBBNNX | 141-R727FC1-SXXXNBBNNX-ND | R727FC1-SXXXNBBNNX |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Off-On-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) |
| Features | Dustproof; Weather resistant or waterproof | Dustproof |