ROCKER, 16A, DPDT, (On)-Off-(On), Quick Connect - 0.250", LED, Green, IP67
SWITCH ROCKER DPDT 16A 30V
| New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-R726FA3-SXXX3BDGRW | R726FA3-SXXX3BDGRW |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) |
| Features | Dustproof; Weather resistant or waterproof |