ROCKER, 16A, SPST, On-Off, Quick Connect - 0.250", LED, Green, IP67
Rocker Switch SPST 16A (DC) Panel Mount, Snap-In
SWITCH ROCKER SPST 16A 30V
SWITCH, ROCKER, SPST, 16A, 30V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R711FC2-SXXX2BDGNW | EG5113-ND | R711FC2-SXXX2BDGNW | 54X1744 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Spst, 16A, 30V, Black; Switch Operation E-Switch |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Features | Dustproof; Weather resistant or waterproof | Illuminated; Dustproof | Illuminated |