E-Switch, Inc. Rocker Switches R6BBLKBLKFF

Description
ROCKER, 10A, SPST, (On)-Off, Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 10A, SPST, (On)-Off, Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R6BBLKBLKFF
ROCKER, 10A, SPST, (On)-Off, Quick Connect - 0.187"

ROCKER, 10A, SPST, (On)-Off, Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - R6BBLKBLKFF-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
R6BBLKBLKFF-ND
Rocker Switches R6BBLKBLKFF-ND
Rocker Switch SPST-NO 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST-NO 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Spst, 10A, 125Vac, Black; Switch Operation E-Switch - 15N9160 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 10A, 125Vac, Black; Switch Operation E-Switch
15N9160
Rocker Switch, Spst, 10A, 125Vac, Black; Switch Operation E-Switch 15N9160
ROCKER SWITCH, SPST, 10A, 125VAC, BLACK; Switch Operation:(On)-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R6 Series; Contact Voltage VAC:125VRoHS Compliant: Yes

ROCKER SWITCH, SPST, 10A, 125VAC, BLACK; Switch Operation:(On)-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R6 Series; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches R6BBLKBLKFF
SWITCH ROCKER SPST-NO 10A 125V

SWITCH ROCKER SPST-NO 10A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R6BBLKBLKFF R6BBLKBLKFF-ND 15N9160 R6BBLKBLKFF
Product Name Rocker Switches Rocker Switches Rocker Switch, Spst, 10A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Momentary OFF Momentary OFF Off-Mom
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST-NO
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1988490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1110V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details