ROCKER, 10A, SPST, On-Off, Quick Connect - 0.187"
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In
ROCKER SWITCH, SPST, 10A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:R6 Series; Contact Current AC Max:10A RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R6ABLKREDAF | R6ABLKREDAF-ND | 15N9146 |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch, Spst, 10A, 125Vac, Panel; Switch Operation E-Switch |
| Switch Function | Maintained | Maintained | |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | |
| Current Rating | 10 amps | 10 amps | 10 amps |