E-Switch, Inc. M060302 R6ABLKBLKFF

Description
M060302
Request a Quote Datasheet
Description
M060302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M060302 - R6ABLKBLKFF - Heilind Electronics, Inc.
Wilmington, MA, United States
M060302

M060302

Buy Now
Rocker Switches 1400-R6ABLKBLKFF
ROCKER, 10A, SPST, On-Off, Quick Connect - 0.187"

ROCKER, 10A, SPST, On-Off, Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - EG1526-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1526-ND
Rocker Switches EG1526-ND
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, Spst, 10A, 125Vac, Black; Switch Operation E-Switch - 15N9144 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 10A, 125Vac, Black; Switch Operation E-Switch
15N9144
Switch, Rocker, Spst, 10A, 125Vac, Black; Switch Operation E-Switch 15N9144
SWITCH, ROCKER, SPST, 10A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R6 Series; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 10A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R6 Series; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches R6ABLKBLKFF
SWITCH ROCKER SPST 10A 125V

SWITCH ROCKER SPST 10A 125V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number R6ABLKBLKFF 1400-R6ABLKBLKFF EG1526-ND 15N9144 R6ABLKBLKFF
Product Name M060302 Rocker Switches Rocker Switches Switch, Rocker, Spst, 10A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Decorative Switch, Residential Grade - 1005 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8L Miniature Rocker Switch - A8L-21-13N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
3 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details