ROCKER, 10A, SPST, On-Off, Quick Connect - 0.187"
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In
SWITCH, ROCKER, SPST, 10A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R6 Series; Contact Voltage VAC:125V RoHS Compliant: Yes
SWITCH ROCKER SPST 10A 125V
SPST 6A Solder Lug 250V - Rocker Switches ROHS
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R6ABLKBLKEF | EG1525-ND | 15N9143 | R6ABLKBLKEF | R6ABLKBLKEF |
| Product Name | Rocker Switches | Rocker Switches | Switch, Rocker, Spst, 10A, 125Vac, Black; Switch Operation E-Switch | Rocker Switches | Key/Switch >> Rocker Switches |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw | |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187" (4.7mm) | Solder Terminals | |
| Current Rating | 10 amps | 10 amps | 6 amps |